Low Profile
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Right Angle PCB Jack Through Hole Bulkhead 50 Ohm
BNC Right Angle Jack PCB 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors RIGHT ANGLE PCB JACK
RF/COAXIAL BNC BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHzRoHS Compliant: Yes
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 031-5637 | ARF1692-ND | 031-5637 | 031-5637 | 031-5637 | 02H4683 |
| Product Name | BNC RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | BNC Connector | RF Connectors / Coaxial Connectors | Rf/coaxial Bnc Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf |
| Connector Type | BNC | BNC; Jack, Female Socket | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right Angle Bulkhead Jack | ||
| Category | Coaxial Connector; RF and Microwave Connector |