Amphenol RF Coaxial Connector (RF) Assemblies 031-70536-12G

Description
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2664-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2664-ND
Coaxial Connector (RF) Assemblies ARF2664-ND
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder

BNC Connector Jack, Female Socket 75Ohm Through Hole Solder

Buy Now Datasheet
BNC Connector - 031-70536-12G - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70536-12G
BNC Connector 031-70536-12G
BNC Straight PCB Jack 75 Ohm

BNC Straight PCB Jack 75 Ohm

Buy Now
RF Coaxial Board Mount Connector - 031-70536-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-70536-12G
RF Coaxial Board Mount Connector 031-70536-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Connectors / Coaxial Connectors - 031-70536-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70536-12G
RF Connectors / Coaxial Connectors 031-70536-12G
RF Connectors / Coaxial Connectors BNC ST PLUG-BNC PLG Belden 4794R 144in

RF Connectors / Coaxial Connectors BNC ST PLUG-BNC PLG Belden 4794R 144in

Buy Now Datasheet
Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf - 18AC6959 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf
18AC6959
Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf 18AC6959
RF COAXIAL, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

RF COAXIAL, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2664-ND 031-70536-12G 031-70536-12G 031-70536-12G 18AC6959
Product Name Coaxial Connector (RF) Assemblies BNC Connector RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf
Category Coaxial Connector; RF and Microwave Connector
Connector Type BNC; Jack, Female Socket BNC
Mounting Through Hole Panel
Unlock Full Specs
to access all available technical data