DIN-SIGNAL HARBUS64-160FP-4,5 -5,0C1-2
160 (96 + 64 Ground) Position Din Connector Receptacle, Female Sockets Through Hole
HARTING 02021602201 DIN 41612 Connector
160w DIN41612 strt socket,5.5mm,class 1
160 Pos 5 Row 0.1" Pitch Press Fit Female Header Product overview: 02021602201 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-02021602201 can be used for catalog matching and distributor lookup.
CONN DIN RCPT 160POS PCB
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 02021602201 | 1195-1027-ND | 2356412 | 2356412P | 307-02021602201 | 02021602201 |
| Product Name | Connectors Board to Board, Backplane, DIN41612 | DIN 41612 | DIN 41612 Connectors | DIN 41612 Connectors | Electronic Connector | Backplane Connectors - DIN 41612 |
| Connector Type | Board to Board Connector | Receptacle, Female Sockets | DIN Connector | DIN Connector | ||
| Mounting | Through Hole | Through hole | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||||
| Number of Contacts | 160 # |