Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC, Mini Connector Receptacle, Female Socket 75Ohm Through Hole Solder
Mini-BNC Straight PCB Jack 75 Ohm
RF/COAXIAL, MINI BNC COAXIAL, 75 OHM SLDR; Connector Type:Mini BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:4GHzRoHS Compliant: Yes
RF Connectors / Coaxial Connectors MINI BNC PCB JACK 75ohm Ni PLATED
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-70249 | ARF1552-ND | 031-70249 | 031-70249 | 09J5731 | 031-70249 |
| Product Name | Mini BNC RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | BNC Connector | Rf/coaxial, Mini Bnc Coaxial, 75 Ohm Sldr; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | Straight | ||
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Connector Type | BNC | BNC |