Amphenol Corporation TNC RF Connector 031-5607

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC RF Connector - 031-5607 - Amphenol RF
Danbury, CT, USA
TNC RF Connector
031-5607
TNC RF Connector 031-5607
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
TNC Connector - 031-5607 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
031-5607
TNC Connector 031-5607
TNC Righ Angle PCB Jack 50 Ohm

TNC Righ Angle PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
031-5607
Connectors 031-5607
RF Connector

RF Connector

Buy Now
RF Coaxial Board Mount Connector - 031-5607 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-5607
RF Coaxial Board Mount Connector 031-5607
TNC Right Angle PCB Jack 50 Ohm

TNC Right Angle PCB Jack 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1993-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1993-ND
Coaxial Connector (RF) Assemblies ARF1993-ND
TNC Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

TNC Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-5607 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5607
RF Connectors / Coaxial Connectors 031-5607
RF Connectors / Coaxial Connectors TNC RA JCK PCB

RF Connectors / Coaxial Connectors TNC RA JCK PCB

Buy Now
Connector, Tnc, Rcpt, 50 Ohm, Pcb; Connector Type Amphenol Rf - 08N4922 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tnc, Rcpt, 50 Ohm, Pcb; Connector Type Amphenol Rf
08N4922
Connector, Tnc, Rcpt, 50 Ohm, Pcb; Connector Type Amphenol Rf 08N4922
CONNECTOR, TNC, RCPT, 50 OHM, PCB; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, TNC, RCPT, 50 OHM, PCB; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-5607 031-5607 031-5607 ARF1993-ND 031-5607 08N4922
Product Name TNC RF Connector TNC Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Connector, Tnc, Rcpt, 50 Ohm, Pcb; Connector Type Amphenol Rf
Connector Type TNC TNC TNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Jack
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Screw Connectors - 36-7693-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A99267-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details