Amphenol Corporation Coaxial Connector (RF) Assemblies 031-70526-21

Description
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2509-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2509-ND
Coaxial Connector (RF) Assemblies ARF2509-ND
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder

BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 031-70526-21 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-70526-21
RF Coaxial Board Mount Connector 031-70526-21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
BNC Connector - 031-70526-21 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70526-21
BNC Connector 031-70526-21
BNC Edge Mount PCB Jack 75 Ohm

BNC Edge Mount PCB Jack 75 Ohm

Buy Now
Bnc Straight Pcb Jack End Launch Bulkhead Rear Mount 75 Ohm 12G Optimized / Individual Bag Amphenol Rf - 11AC2471 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Pcb Jack End Launch Bulkhead Rear Mount 75 Ohm 12G Optimized / Individual Bag Amphenol Rf
11AC2471
Bnc Straight Pcb Jack End Launch Bulkhead Rear Mount 75 Ohm 12G Optimized / Individual Bag Amphenol Rf 11AC2471
BNC Straight PCB Jack End Launch Bulkhead Rear Mount 75 Ohm 12G Optimized / Individual Bag

BNC Straight PCB Jack End Launch Bulkhead Rear Mount 75 Ohm 12G Optimized / Individual Bag

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-70526-21 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70526-21
RF Connectors / Coaxial Connectors 031-70526-21
RF Connectors / Coaxial Connectors 75OHM EDGE MOUNT BNC PCB .084/.625" HEX

RF Connectors / Coaxial Connectors 75OHM EDGE MOUNT BNC PCB .084/.625" HEX

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number ARF2509-ND 031-70526-21 031-70526-21 11AC2471 031-70526-21
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector BNC Connector Bnc Straight Pcb Jack End Launch Bulkhead Rear Mount 75 Ohm 12G Optimized / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type BNC; Jack, Female Socket
Mounting Board Edge, End Launch; Panel Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers