Amphenol RF Coaxial Connector (RF) Assemblies 031-5329-51RFX

Description
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF1687-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1687-ND
Coaxial Connector (RF) Assemblies ARF1687-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Coaxial Adapters - 2856349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2856349
Coaxial Adapters 2856349
Amphenol RF 031-5329-51RFX RF Adapter

Amphenol RF 031-5329-51RFX RF Adapter

Supplier's Site
BNC Connector - 031-5329-51RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-5329-51RFX
BNC Connector 031-5329-51RFX
BNC Straight PCB Jack 50 Ohm

BNC Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
031-5329-51RFX
Connectors 031-5329-51RFX
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
BNC Connector
031-5329-51RFX
BNC Connector 031-5329-51RFX
BNC BNC PCB RECEPTACLE

BNC BNC PCB RECEPTACLE

Buy Now
RF Coaxial Board Mount Connector - 031-5329-51RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-5329-51RFX
RF Coaxial Board Mount Connector 031-5329-51RFX
BNC Straight PCB Jack Through Hole 50 Ohm

BNC Straight PCB Jack Through Hole 50 Ohm

Supplier's Site
Rf Coax Conn, Bnc Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 66AH8906 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Bnc Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
66AH8906
Rf Coax Conn, Bnc Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 66AH8906
RF COAX CONN, BNC JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

RF COAX CONN, BNC JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 031-5329-51RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5329-51RFX
RF Connectors / Coaxial Connectors 031-5329-51RFX
RF Connectors / Coaxial Connectors PC MNT BNC JACK

RF Connectors / Coaxial Connectors PC MNT BNC JACK

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF1687-ND 2856349 031-5329-51RFX 031-5329-51RFX 66AH8906 031-5329-51RFX
Product Name Coaxial Connector (RF) Assemblies Coaxial Adapters BNC Connector RF Coaxial Board Mount Connector Rf Coax Conn, Bnc Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type BNC; Jack, Female Socket BNC BNC
Mounting Through Hole
Geometry Straight Straight Straight; Straight Jack Straight
Unlock Full Specs
to access all available technical data