Amphenol RF BNC RF Connector 031-5633-1010

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-5633-1010 - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-5633-1010
BNC RF Connector 031-5633-1010
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 031-5633-1010 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-5633-1010
Connectors RF - Miniature (BNC,TNC,SC) 031-5633-1010
BNC RECEPTACLE BNC RECEPTACLE

BNC RECEPTACLE BNC RECEPTACLE

Buy Now
BNC Connector - 031-5633-1010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-5633-1010
BNC Connector 031-5633-1010
BNC Straight PCB Jack 50 Ohm

BNC Straight PCB Jack 50 Ohm

Buy Now
RF Coaxial Board Mount Connector - 031-5633-1010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-5633-1010
RF Coaxial Board Mount Connector 031-5633-1010
BNC Straight PCB Jack Through Hole Bulkhead 50 Ohm

BNC Straight PCB Jack Through Hole Bulkhead 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2116-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2116-ND
Coaxial Connector (RF) Assemblies ARF2116-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-5633-1010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5633-1010
RF Connectors / Coaxial Connectors 031-5633-1010
RF Connectors / Coaxial Connectors BNC RECEPT

RF Connectors / Coaxial Connectors BNC RECEPT

Buy Now

Technical Specifications

  Amphenol RF Heilind Electronics, Inc. Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 031-5633-1010 031-5633-1010 031-5633-1010 031-5633-1010 ARF2116-ND 031-5633-1010
Product Name BNC RF Connector Connectors RF - Miniature (BNC,TNC,SC) BNC Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type BNC BNC; Jack, Female Socket
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26714-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1402-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50019-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details