Amphenol RF Coaxial Connector (RF) Assemblies 031-70526-23

Description
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
Request a Quote Datasheet
Description
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF2510-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2510-ND
Coaxial Connector (RF) Assemblies ARF2510-ND
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder

BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 031-70526-23 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-70526-23
RF Coaxial Board Mount Connector 031-70526-23
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
BNC Connector - 031-70526-23 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70526-23
BNC Connector 031-70526-23
BNC Edge Mount PCB Jack 75 Ohm

BNC Edge Mount PCB Jack 75 Ohm

Buy Now
Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf - 13AC9546 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf
13AC9546
Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf 13AC9546
RF COAXIAL, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Board Edge / End Launch; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; RoHS Compliant: Yes

RF COAXIAL, BNC JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Board Edge / End Launch; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Connector, Bnc End Launch Jack For 0.084 Inch Pcb, 75 Ohm, 12G Optimized, Bulkhead, Includes 15Mm Spanner Nut / Individual Bag Amphenol Rf - 11AC2473 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Bnc End Launch Jack For 0.084 Inch Pcb, 75 Ohm, 12G Optimized, Bulkhead, Includes 15Mm Spanner Nut / Individual Bag Amphenol Rf
11AC2473
Rf Connector, Bnc End Launch Jack For 0.084 Inch Pcb, 75 Ohm, 12G Optimized, Bulkhead, Includes 15Mm Spanner Nut / Individual Bag Amphenol Rf 11AC2473
RF Connector, BNC End Launch Jack for 0.084 inch PCB, 75 Ohm, 12G Optimized, Bulkhead, Includes 15mm Spanner Nut / Individual Bag

RF Connector, BNC End Launch Jack for 0.084 inch PCB, 75 Ohm, 12G Optimized, Bulkhead, Includes 15mm Spanner Nut / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 031-70526-23 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70526-23
RF Connectors / Coaxial Connectors 031-70526-23
RF Connectors / Coaxial Connectors 75OHM EDGE MOUNT BNC PCB .084/.591" SPAN

RF Connectors / Coaxial Connectors 75OHM EDGE MOUNT BNC PCB .084/.591" SPAN

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2510-ND 031-70526-23 031-70526-23 13AC9546 11AC2473 031-70526-23
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector BNC Connector Rf Coaxial, Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf Rf Connector, Bnc End Launch Jack For 0.084 Inch Pcb, 75 Ohm, 12G Optimized, Bulkhead, Includes 15Mm Spanner Nut / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type BNC; Jack, Female Socket BNC BNC
Mounting Board Edge, End Launch; Panel Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
PC Pin, Single Post Connectors - 36-1993-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-B0002406AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers