Amphenol RF 50 OHM DUAL PORT BNC R/A JACK, W/O COVER 031-6578

Description
50 OHM DUAL PORT BNC R/A JACK, W/O COVER Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
50 OHM DUAL PORT BNC R/A JACK, W/O COVER Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM DUAL PORT BNC R/A JACK, W/O COVER - 031-6578 - Amphenol RF
Danbury, CT, USA
50 OHM DUAL PORT BNC R/A JACK, W/O COVER
031-6578
50 OHM DUAL PORT BNC R/A JACK, W/O COVER 031-6578
50 OHM DUAL PORT BNC R/A JACK, W/O COVER Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

50 OHM DUAL PORT BNC R/A JACK, W/O COVER
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 031-6578 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-6578
RF Coaxial Board Mount Connector 031-6578
BNC Right Angle PCB Dual Jack 50 Ohm

BNC Right Angle PCB Dual Jack 50 Ohm

Supplier's Site
BNC Connector - 031-6578 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-6578
BNC Connector 031-6578
BNC Right Angle Jack PCB 50 Ohm

BNC Right Angle Jack PCB 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
031-6578
Connectors 031-6578
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF2144-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2144-ND
Coaxial Connector (RF) Assemblies ARF2144-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 06X3289 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
06X3289
Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 06X3289
CONNECTOR, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Rf Coax, Bnc, R/a Dual Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 99Y9714 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc, R/a Dual Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
99Y9714
Rf Coax, Bnc, R/a Dual Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 99Y9714
RF COAX, BNC, R/A DUAL JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

RF COAX, BNC, R/A DUAL JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-6578 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6578
RF Connectors / Coaxial Connectors 031-6578
RF Connectors / Coaxial Connectors BNC RA DBL ISOL 50 OHM Valox

RF Connectors / Coaxial Connectors BNC RA DBL ISOL 50 OHM Valox

Buy Now

Technical Specifications

  Amphenol RF Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-6578 031-6578 031-6578 ARF2144-ND 06X3289 99Y9714 031-6578
Product Name 50 OHM DUAL PORT BNC R/A JACK, W/O COVER RF Coaxial Board Mount Connector BNC Connector Coaxial Connector (RF) Assemblies Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf Rf Coax, Bnc, R/a Dual Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC; Jack, Female Socket BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle Dual Jack Right Angle; Right Angle Jack Right Angle
Frequency 0.000 to 1.000 GHz ? to 1.000 GHz
Unlock Full Specs
to access all available technical data