BNC Right Angle PCB Jack Through Hole Bulkhead 50 Ohm
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Right Angle Jack PCB 50 Ohm Bulkhead
RF Connectors / Coaxial Connectors R/A BLHD PCB JACK BLACK VALOX HOUSING
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 031-5540-1010 | ARF2147-ND | 031-5540-1010 | 031-5540-1010 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | BNC Connector | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | ||
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | BNC; Jack, Female Socket |