Amphenol Corporation 75 OHM DUAL PORT BNC R/A JACK, W/O COVER 031-70508

Description
75 OHM DUAL PORT BNC R/A JACK, W/O COVER Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
75 OHM DUAL PORT BNC R/A JACK, W/O COVER Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 OHM DUAL PORT BNC R/A JACK, W/O COVER - 031-70508 - Amphenol RF
Danbury, CT, USA
75 OHM DUAL PORT BNC R/A JACK, W/O COVER
031-70508
75 OHM DUAL PORT BNC R/A JACK, W/O COVER 031-70508
75 OHM DUAL PORT BNC R/A JACK, W/O COVER Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

75 OHM DUAL PORT BNC R/A JACK, W/O COVER
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 031-70508 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-70508
RF Coaxial Board Mount Connector 031-70508
BNC Right Angle PCB Dual Jack 75 Ohm

BNC Right Angle PCB Dual Jack 75 Ohm

Supplier's Site
Singapore, Singapore
75 OHM Electronic Connector
437-031-70508
75 OHM Electronic Connector 437-031-70508
CONN BNC JACK R/A 75 OHM PCB Product overview: 031-70508 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-70508 can be used for catalog matching and distributor lookup.

CONN BNC JACK R/A 75 OHM PCB Product overview: 031-70508 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-70508 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BNC Connector - 031-70508 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70508
BNC Connector 031-70508
BNC Right Angle Jack PCB 75 Ohm

BNC Right Angle Jack PCB 75 Ohm

Buy Now
Coaxial Connectors (RF) - 031-70508 - 1092050-031-70508 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 031-70508
1092050-031-70508
Coaxial Connectors (RF) - 031-70508 1092050-031-70508
Manufacturer: Amphenol RF Division Win Source Part Number: 1092050-031-70508 Packaging: Tray Features: Board Lock Connector Type: Jack, Female Sockets - Dual Fastening Type: Bayonet Lock Contact Termination: Solder Connector Style: BNC Voltage Rating: 500V Housing Color: Silver Mounting: Panel Mount, Through Hole, Right Angle Impedance: 75 Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Zinc Die Cast Insertion Loss: 0.2dB Shield Termination: Solder Body Finish: Nickel Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polypropylene (PP) Mating Cycles: 500 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Maximum Input Frequency: 1GHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol RF Division
Win Source Part Number: 1092050-031-70508
Packaging: Tray
Features: Board Lock
Connector Type: Jack, Female Sockets - Dual
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500V
Housing Color: Silver
Mounting: Panel Mount, Through Hole, Right Angle
Impedance: 75 Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Zinc Die Cast
Insertion Loss: 0.2dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polypropylene (PP)
Mating Cycles: 500
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Maximum Input Frequency: 1GHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ARF2127-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2127-ND
Coaxial Connector (RF) Assemblies ARF2127-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 031-70508 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70508
RF Connectors / Coaxial Connectors 031-70508
RF Connectors / Coaxial Connectors BNC RA PCB Dual Jack 75 Ohm Valox

RF Connectors / Coaxial Connectors BNC RA PCB Dual Jack 75 Ohm Valox

Buy Now Datasheet
Connector, Bnc, Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf - 06X3293 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf
06X3293
Connector, Bnc, Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf 06X3293
CONNECTOR, BNC, JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, BNC, JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-70508 031-70508 437-031-70508 031-70508 1092050-031-70508 ARF2127-ND 031-70508 06X3293
Product Name 75 OHM DUAL PORT BNC R/A JACK, W/O COVER RF Coaxial Board Mount Connector 75 OHM Electronic Connector BNC Connector Coaxial Connectors (RF) - 031-70508 Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Connector, Bnc, Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf
Connector Type BNC BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Dual Jack
Frequency 0.000 to 1.000 GHz 1.000 GHz ? to 1.000 GHz
Unlock Full Specs
to access all available technical data