Amphenol Corporation BNC 75ohm PCB Jack 031-5329-72RFX

Description
BNC 75ohm PCB Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
BNC 75ohm PCB Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 75ohm PCB Jack - 031-5329-72RFX - Amphenol RF
Danbury, CT, USA
BNC 75ohm PCB Jack
031-5329-72RFX
BNC 75ohm PCB Jack 031-5329-72RFX
BNC 75ohm PCB Jack Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

BNC 75ohm PCB Jack
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
BNC Connector - 031-5329-72RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-5329-72RFX
BNC Connector 031-5329-72RFX
BNC Straight PCB Jack 75 Ohm

BNC Straight PCB Jack 75 Ohm

Buy Now
Coaxial Connector (RF) Assemblies - ARF1689-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1689-ND
Coaxial Connector (RF) Assemblies ARF1689-ND
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder

BNC Connector Jack, Female Socket 75Ohm Through Hole Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 031-5329-72RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-5329-72RFX
RF Coaxial Board Mount Connector 031-5329-72RFX
BNC Straight PCB Jack Through Hole 75 Ohm

BNC Straight PCB Jack Through Hole 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 031-5329-72RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5329-72RFX
RF Connectors / Coaxial Connectors 031-5329-72RFX
RF Connectors / Coaxial Connectors BNC 75ohm PCB Jack

RF Connectors / Coaxial Connectors BNC 75ohm PCB Jack

Buy Now
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf - 93F7554 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf
93F7554
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf 93F7554
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-5329-72RFX 031-5329-72RFX ARF1689-ND 031-5329-72RFX 031-5329-72RFX 93F7554
Product Name BNC 75ohm PCB Jack BNC Connector Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amphenol Rf
Connector Type BNC BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data