Amphenol Corporation 50 OHM DUAL PORT BNC R/A JACK, ISOLATED BLACK 031-6575

Description
50 OHM DUAL PORT BNC R/A JACK, ISOLATED BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
50 OHM DUAL PORT BNC R/A JACK, ISOLATED BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM DUAL PORT BNC R/A JACK, ISOLATED BLACK - 031-6575 - Amphenol RF
Danbury, CT, USA
50 OHM DUAL PORT BNC R/A JACK, ISOLATED BLACK
031-6575
50 OHM DUAL PORT BNC R/A JACK, ISOLATED BLACK 031-6575
50 OHM DUAL PORT BNC R/A JACK, ISOLATED BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

50 OHM DUAL PORT BNC R/A JACK, ISOLATED BLACK
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connectors - 2530059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2530059
Coaxial Connectors 2530059
Amphenol RF 031-6575 RF Connector

Amphenol RF 031-6575 RF Connector

Supplier's Site
RF Coaxial Board Mount Connector - 031-6575 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-6575
RF Coaxial Board Mount Connector 031-6575
BNC Right Angle PCB Dual Jack Isolated 50 Ohm

BNC Right Angle PCB Dual Jack Isolated 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2111-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2111-ND
Coaxial Connector (RF) Assemblies ARF2111-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
BNC Connector - 031-6575 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-6575
BNC Connector 031-6575
BNC Right Angle Jack PCB 50 Ohm Isolated

BNC Right Angle Jack PCB 50 Ohm Isolated

Buy Now
Swedesboro, NJ, United States
Connectors
031-6575
Connectors 031-6575
RF Connector

RF Connector

Buy Now
Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 06X3286 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
06X3286
Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 06X3286
CONNECTOR, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 031-6575 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6575
RF Connectors / Coaxial Connectors 031-6575
RF Connectors / Coaxial Connectors BNC RA Double ISOL Black 50 OHM Valox

RF Connectors / Coaxial Connectors BNC RA Double ISOL Black 50 OHM Valox

Buy Now

Technical Specifications

  Amphenol RF RS Components, Ltd. Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-6575 2530059 031-6575 ARF2111-ND 031-6575 06X3286 031-6575
Product Name 50 OHM DUAL PORT BNC R/A JACK, ISOLATED BLACK Coaxial Connectors RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies BNC Connector Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle Right Angle; Right Angle Dual Jack Right Angle
Frequency 0.000 to 1.000 GHz ? to 1.000 GHz
Unlock Full Specs
to access all available technical data