Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Straight PCB Jack 50 Ohm Isolated
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
BNC Straight PCB Jack Isolated Through Hole Bulkhead 50 Ohm
RF Connectors / Coaxial Connectors ST BH Jack 50 ohm RG-58 59 179 316
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-5493-1010 | 031-5493-1010 | ARF2060-ND | 031-5493-1010 | 031-5493-1010 |
| Product Name | BNC RF Connector | BNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC; Jack, Female Socket | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | ||
| Category | Coaxial Connector; RF and Microwave Connector |