Amphenol Corporation TNC RF Connector 031-6528

Description
TNC(F) R/A BHD IP-67 PCB MOUNT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
TNC(F) R/A BHD IP-67 PCB MOUNT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC RF Connector - 031-6528 - Amphenol RF
Danbury, CT, USA
TNC RF Connector
031-6528
TNC RF Connector 031-6528
TNC(F) R/A BHD IP-67 PCB MOUNT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC(F) R/A BHD IP-67 PCB MOUNT
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 031-6528-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
031-6528-ND
Coaxial Connector (RF) Assemblies 031-6528-ND
RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
TNC Connector - 031-6528 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
031-6528
TNC Connector 031-6528
RP-TNC Right Angle Jack PCB 50 Ohm Bulkh

RP-TNC Right Angle Jack PCB 50 Ohm Bulkh

Buy Now
RF Coaxial Board Mount Connector - 031-6528 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-6528
RF Coaxial Board Mount Connector 031-6528
TNC Right Angle PCB Jack Reverse Polarity IP-67 Bulkhead ARC 50 Ohm

TNC Right Angle PCB Jack Reverse Polarity IP-67 Bulkhead ARC 50 Ohm

Supplier's Site
Connector, Tnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 53W7132 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
53W7132
Connector, Tnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 53W7132
CONNECTOR, TNC, JACK, 50 OHM, PCB; Connector Type:TNC RP Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium CopperRoHS Compliant: Yes

CONNECTOR, TNC, JACK, 50 OHM, PCB; Connector Type:TNC RP Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium CopperRoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-6528 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6528
RF Connectors / Coaxial Connectors 031-6528
RF Connectors / Coaxial Connectors ARC TNC Right Angle Bulkhead JK Rev Pol

RF Connectors / Coaxial Connectors ARC TNC Right Angle Bulkhead JK Rev Pol

Buy Now Datasheet

Technical Specifications

  Amphenol RF DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-6528 031-6528-ND 031-6528 031-6528 53W7132 031-6528
Product Name TNC RF Connector Coaxial Connector (RF) Assemblies TNC Connector RF Coaxial Board Mount Connector Connector, Tnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC TNC; Jack, Male Pin TNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle Bulkhead Jack Right Angle
Mounting Bulkhead Panel Mount, Through Hole, Right Angle Bulkhead - Rear Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Headers, Male Pins - A26619-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCS-FL4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details