TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
TNC Right Angle PCB Jack IP-67 Bulkhead ARC 50 Ohm
CONNECTOR, TNC, JACK, 50 OHM, PCB; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors ARC TNC Right Angle Bulkhead Jack
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF2868-ND | 031-6527 | 031-6527 | 53W7131 | 031-6527 |
| Product Name | Coaxial Connector (RF) Assemblies | TNC Connector | RF Coaxial Board Mount Connector | Connector, Tnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | TNC; Jack, Female Socket | TNC | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Bulkhead - Rear Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |