160 (96 + 64 Ground) Position Din Connector Header, Male Pins Through Hole, Right Angle
DIN-SIGNAL HARBUS64-160MR-3,0 C1-1-V4
160 Pos 5 Row RA Header, 2.54mm Pitch, Solder, Male Product overview: 02011601101 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-02011601101 can be used for catalog matching and distributor lookup.
CONN DIN HDR 160POS PCB RA
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-1019-ND | 02011601101 | 307-02011601101 | 02011601101 |
| Product Name | DIN 41612 | Connectors Board to Board, Backplane, DIN41612 | Electronic Connector | Backplane Connectors - DIN 41612 |
| Connector Type | Header, Male Pins | Board to Board Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||
| Number of Contacts | 160 # |