BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Right Angle Jack PCB 50 Ohm Bulkhead
BNC Right Angle PCB Jack Bulkhead 50 Ohm
BNC Right Angle PCB Jack Through Hole Bulkhead Rear Mount 50 Ohm / Individual Bag
RF Connectors / Coaxial Connectors RIGHT ANGLE PC JACK
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | ARF3470-ND | 031-6121 | 031-6121 | 08N4927 | 031-6121 |
| Product Name | Coaxial Connector (RF) Assemblies | BNC Connector | RF Coaxial Cable Mount Connector | Bnc Right Angle Pcb Jack Through Hole Bulkhead Rear Mount 50 Ohm / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||
| Connector Type | BNC; Jack, Female Socket | ||||
| Mounting | Panel Mount, Through Hole, Right Angle | Bulkhead - Rear Mount |