Amphenol Corporation BNC RF Connector 031-5329-52RFX

Description
4 Legs .176(4.5) Long/Post Terminal, .037(0.9) Dia Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
4 Legs .176(4.5) Long/Post Terminal, .037(0.9) Dia Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC RF Connector - 031-5329-52RFX - Amphenol RF
Danbury, CT, USA
BNC RF Connector
031-5329-52RFX
BNC RF Connector 031-5329-52RFX
4 Legs .176(4.5) Long/Post Terminal, .037(0.9) Dia Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

4 Legs .176(4.5) Long/Post Terminal, .037(0.9) Dia
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-031-5329-52RFX
50 OHM Electronic Connector 437-031-5329-52RFX
CONN BNC RCPT STR 50 OHM PCB Product overview: 031-5329-52RFX from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-5329-52RFX can be used for catalog matching and distributor lookup.

CONN BNC RCPT STR 50 OHM PCB Product overview: 031-5329-52RFX from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-5329-52RFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1688-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1688-ND
Coaxial Connector (RF) Assemblies ARF1688-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
BNC Connector - 031-5329-52RFX - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-5329-52RFX
BNC Connector 031-5329-52RFX
BNC Straight PCB Jack 50 Ohm

BNC Straight PCB Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
031-5329-52RFX
Connectors 031-5329-52RFX
RF Connector

RF Connector

Buy Now
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies - 1365234-031-5329-52RFX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
1365234-031-5329-52RFX
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies 1365234-031-5329-52RFX
Win Source Part Number: 1365234-031-5329-52R FX Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol RF Package: Bulk Product Status: Active Base Product Number: 031-53 Mounting Type: Through Hole HTSUS: 8536.69.4010 REACH Status: REACH Affected ECCN: EAR99 Contact Termination: Solder Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Voltage Rating: 500 V Housing Color: Silver Insertion Loss: 0.2dB Impedance: 50Ohm Body Material: Brass Frequency - Max: 4 GHz Mating Cycles: 500 Dielectric Material: Polybutylene Terephthalate (PBT), Polyester Connector Style: BNC Number of Ports: 1 Shield Termination: Solder Center Contact Material: Phosphor Bronze Body Finish: Nickel Center Contact Plating: Gold

Win Source Part Number: 1365234-031-5329-52RFX
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol RF
Package: Bulk
Product Status: Active
Base Product Number: 031-53
Mounting Type: Through Hole
HTSUS: 8536.69.4010
REACH Status: REACH Affected
ECCN: EAR99
Contact Termination: Solder
Connector Type: Jack, Female Socket
Fastening Type: Bayonet Lock
Voltage Rating: 500 V
Housing Color: Silver
Insertion Loss: 0.2dB
Impedance: 50Ohm
Body Material: Brass
Frequency - Max: 4 GHz
Mating Cycles: 500
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester
Connector Style: BNC
Number of Ports: 1
Shield Termination: Solder
Center Contact Material: Phosphor Bronze
Body Finish: Nickel
Center Contact Plating: Gold

Buy Now Datasheet
RF Coaxial Board Mount Connector - 031-5329-52RFX - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-5329-52RFX
RF Coaxial Board Mount Connector 031-5329-52RFX
BNC Straight PCB Jack Through Hole 50 Ohm

BNC Straight PCB Jack Through Hole 50 Ohm

Supplier's Site
Futian, Shenzhen, China
Connectors >> RF Connectors / Coaxial Connectors
031-5329-52RFX
Connectors >> RF Connectors / Coaxial Connectors 031-5329-52RFX
Phosphor bronze 1 BNC Board Edge Gold 4GHz 50Ω Plugin RF Connectors / Coaxial Connectors ROHS

Phosphor bronze 1 BNC Board Edge Gold 4GHz 50Ω Plugin RF Connectors / Coaxial Connectors ROHS

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-5329-52RFX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5329-52RFX
RF Connectors / Coaxial Connectors 031-5329-52RFX
RF Connectors / Coaxial Connectors PCB RECEPTACLE

RF Connectors / Coaxial Connectors PCB RECEPTACLE

Buy Now
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 93F7520 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
93F7520
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 93F7520
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG59, RG179, RG316; Frequency Max:4GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Richardson RFPD LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 031-5329-52RFX 437-031-5329-52RFX ARF1688-ND 031-5329-52RFX 1365234-031-5329-52RFX 031-5329-52RFX 031-5329-52RFX 031-5329-52RFX 93F7520
Product Name BNC RF Connector 50 OHM Electronic Connector Coaxial Connector (RF) Assemblies BNC Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Connectors >> RF Connectors / Coaxial Connectors RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
Connector Type BNC BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight Straight; Straight Jack
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data