Amphenol Corporation 50 OHM DUAL PORT BNC R/A JACK, W/ BACKPLATE 031-6590

Description
50 OHM DUAL PORT BNC R/A JACK, W/ BACKPLATE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
50 OHM DUAL PORT BNC R/A JACK, W/ BACKPLATE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danbury, CT, USA
50 OHM DUAL PORT BNC R/A JACK, W/ BACKPLATE
031-6590
50 OHM DUAL PORT BNC R/A JACK, W/ BACKPLATE 031-6590
50 OHM DUAL PORT BNC R/A JACK, W/ BACKPLATE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

50 OHM DUAL PORT BNC R/A JACK, W/ BACKPLATE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF2126-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2126-ND
Coaxial Connector (RF) Assemblies ARF2126-ND
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 031-6590 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-6590
RF Coaxial Board Mount Connector 031-6590
BNC Right Angle PCB Dual Jack 50 Ohm

BNC Right Angle PCB Dual Jack 50 Ohm

Supplier's Site
BNC Connector - 031-6590 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-6590
BNC Connector 031-6590
BNC Right Angle Jack PCB 50 Ohm

BNC Right Angle Jack PCB 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
031-6590
Connectors 031-6590
RF Connector

RF Connector

Buy Now
Rf Coax, Bnc, R/a Dual Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 99Y9715 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc, R/a Dual Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
99Y9715
Rf Coax, Bnc, R/a Dual Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 99Y9715
RF COAX, BNC, R/A DUAL JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

RF COAX, BNC, R/A DUAL JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site
Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf - 61W8423 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf
61W8423
Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf 61W8423
CONNECTOR, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-6590 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-6590
RF Connectors / Coaxial Connectors 031-6590
RF Connectors / Coaxial Connectors BNC RA DBL ISO 50Ohm Backplate & HW Valox

RF Connectors / Coaxial Connectors BNC RA DBL ISO 50Ohm Backplate & HW Valox

Buy Now

Technical Specifications

  Amphenol RF DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-6590 ARF2126-ND 031-6590 031-6590 99Y9715 61W8423 031-6590
Product Name 50 OHM DUAL PORT BNC R/A JACK, W/ BACKPLATE Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector BNC Connector Rf Coax, Bnc, R/a Dual Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC; Jack, Female Socket BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle Jack Right Angle; Right Angle Dual Jack Right Angle
Frequency 0.000 to 1.000 GHz ? to 1.000 GHz
Unlock Full Specs
to access all available technical data