BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Right Angle PCB Jack Dual Port Bulkhead 75 Ohm
BNC Right Angle Jack PCB 75 Ohm Bulkhead
RF Connectors / Coaxial Connectors BNC Right Angle PCB Jack Dual Port Blkhd
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 031-6051-ND | 031-6051 | 031-6051 | 031-6051 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | BNC Connector | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | BNC; Jack, Female Socket | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Bulkhead - Rear Mount |