50 OHM DUAL PORT BNC R/A JACK, ISOLATED WHITE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Right Angle Jack PCB 50 Ohm Isolated
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Right Angle PCB Dual Jack Isolated 50 Ohm
CONNECTOR, BNC, JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC RA Double ISOL White 50 OHM Valox
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-6576 | 031-6576 | ARF2136-ND | 031-6576 | 06X3287 | 031-6576 |
| Product Name | 50 OHM DUAL PORT BNC R/A JACK, ISOLATED WHITE | BNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Connector, Bnc, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC; Jack, Female Socket | BNC | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Dual Jack | Right Angle | ||
| Frequency | 0.000 to 1.000 GHz | ? to 1.000 GHz |