160 (96 + 64 Ground) Position Din Connector Receptacle, Female Sockets Gold Through Hole
HARTING 02021602202 DIN 41612 Connector
CONN DIN RCPT 160POS PCB GOLD
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-4137-ND | 7407379 | 02021602202 |
| Product Name | DIN 41612 | DIN 41612 Connectors | Backplane Connectors - DIN 41612 |
| Connector Type | Receptacle, Female Sockets | DIN Connector | |
| Mounting | Through Hole | ||
| Current Rating | 1.0 amps | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |