Amphenol RF 75 OHM DUAL PORT BNC R/A JACK 031-70507

Description
75 OHM DUAL PORT BNC R/A JACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
75 OHM DUAL PORT BNC R/A JACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 OHM DUAL PORT BNC R/A JACK - 031-70507 - Amphenol RF
Danbury, CT, USA
75 OHM DUAL PORT BNC R/A JACK
031-70507
75 OHM DUAL PORT BNC R/A JACK 031-70507
75 OHM DUAL PORT BNC R/A JACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

75 OHM DUAL PORT BNC R/A JACK
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 031-70507 - 793140-031-70507 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 031-70507
793140-031-70507
Coaxial Connectors (RF) - 031-70507 793140-031-70507
Manufacturer: Amphenol RF Division Win Source Part Number: 793140-031-70507 Packaging: Tray Operating Temperature Range: -55°C ~ 85°C Features: Board Lock Connector Type: Jack, Female Sockets - Dual Fastening Type: Bayonet Lock Contact Termination: Solder Connector Style: BNC Voltage Rating: 500V Frequency - Max: 1GHz Housing Color: Silver Mounting: Panel Mount, Through Hole, Right Angle Impedance: 75 Ohm Mounting Feature: Bulkhead - Front Side Nut Body Material: Zinc Die Cast Insertion Loss: 0.2dB Shield Termination: Solder Body Finish: Nickel Center Contact Material: Phosphor Bronze Center Contact Plating: Gold Dielectric Material: Polypropylene (PP) Mating Cycles: 500 Family Name: 031-70507 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 793140-031-70507
Packaging: Tray
Operating Temperature Range: -55°C ~ 85°C
Features: Board Lock
Connector Type: Jack, Female Sockets - Dual
Fastening Type: Bayonet Lock
Contact Termination: Solder
Connector Style: BNC
Voltage Rating: 500V
Frequency - Max: 1GHz
Housing Color: Silver
Mounting: Panel Mount, Through Hole, Right Angle
Impedance: 75 Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Zinc Die Cast
Insertion Loss: 0.2dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Phosphor Bronze
Center Contact Plating: Gold
Dielectric Material: Polypropylene (PP)
Mating Cycles: 500
Family Name: 031-70507
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
75 OHM Electronic Connector
437-031-70507
75 OHM Electronic Connector 437-031-70507
CONN BNC JACK R/A 75 OHM PCB Product overview: 031-70507 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-70507 can be used for catalog matching and distributor lookup.

CONN BNC JACK R/A 75 OHM PCB Product overview: 031-70507 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-031-70507 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
BNC Connector - 031-70507 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
031-70507
BNC Connector 031-70507
BNC Right Angle Jack PCB 75 Ohm

BNC Right Angle Jack PCB 75 Ohm

Buy Now
RF Coaxial Board Mount Connector - 031-70507 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-70507
RF Coaxial Board Mount Connector 031-70507
BNC Right Angle PCB Dual Jack 75 Ohm

BNC Right Angle PCB Dual Jack 75 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2128-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2128-ND
Coaxial Connector (RF) Assemblies ARF2128-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Connector, Bnc, Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf - 06X3292 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Bnc, Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf
06X3292
Connector, Bnc, Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf 06X3292
CONNECTOR, BNC, JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, BNC, JACK, 75 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Dual Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-70507 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-70507
RF Connectors / Coaxial Connectors 031-70507
RF Connectors / Coaxial Connectors BNC RA DBL ISOL 75 Ohm Backplate Valox

RF Connectors / Coaxial Connectors BNC RA DBL ISOL 75 Ohm Backplate Valox

Buy Now
Coaxial Connector (RF) Assemblies - 031-70507 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
031-70507
Coaxial Connector (RF) Assemblies 031-70507
CONN BNC JACK R/A 75 OHM PCB

CONN BNC JACK R/A 75 OHM PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 031-70507 793140-031-70507 437-031-70507 031-70507 031-70507 ARF2128-ND 06X3292 031-70507 031-70507
Product Name 75 OHM DUAL PORT BNC R/A JACK Coaxial Connectors (RF) - 031-70507 75 OHM Electronic Connector BNC Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Connector, Bnc, Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies
Connector Type BNC BNC; Jack, Female Socket BNC BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle Dual Jack Right Angle
Frequency 0.000 to 1.000 GHz 1.000 GHz ? to 1.000 GHz 1.000 GHz
Unlock Full Specs
to access all available technical data