Black Plastic Housing
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Right Angle Jack PCB 50 Ohm Bulkhead
BNC Right Angle PCB Jack Through Hole Bulkhead 50 Ohm
RF Connectors / Coaxial Connectors BNC PC MOUNT JACK
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 031-5538-1010 | ARF2129-ND | 031-5538-1010 | 031-5538-1010 | 031-5538-1010 |
| Product Name | BNC RF Connector | Coaxial Connector (RF) Assemblies | BNC Connector | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | BNC; Jack, Female Socket | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | Right Angle | ||
| Category | Coaxial Connector; RF and Microwave Connector |