Amphenol Corporation TNC RF Connector 031-5660

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC RF Connector - 031-5660 - Amphenol RF
Danbury, CT, USA
TNC RF Connector
031-5660
TNC RF Connector 031-5660
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
RF Coaxial Board Mount Connector - 031-5660 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
031-5660
RF Coaxial Board Mount Connector 031-5660
TNC Right Angle PCB Jack 50 Ohm

TNC Right Angle PCB Jack 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1693-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1693-ND
Coaxial Connector (RF) Assemblies ARF1693-ND
TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
TNC Connector - 031-5660 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
031-5660
TNC Connector 031-5660
TNC Righ Angle PCB Jack 50 Ohm

TNC Righ Angle PCB Jack 50 Ohm

Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 031-5660 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
031-5660
Connectors RF - Miniature (BNC,TNC,SC) 031-5660
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
Rf/coaxial Tnc Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf - 21K4878 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Tnc Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf
21K4878
Rf/coaxial Tnc Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf 21K4878
RF/COAXIAL TNC BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL TNC BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 031-5660 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
031-5660
RF Connectors / Coaxial Connectors 031-5660
RF Connectors / Coaxial Connectors TNC R/A PCB FEMALE

RF Connectors / Coaxial Connectors TNC R/A PCB FEMALE

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 031-5660 031-5660 ARF1693-ND 031-5660 031-5660 21K4878 031-5660
Product Name TNC RF Connector RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies TNC Connector Connectors RF - Miniature (BNC,TNC,SC) Rf/coaxial Tnc Bulkhead Jack R/a 50 Ohm Solder; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC TNC; Jack, Female Socket TNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle; Right Angle Bulkhead Jack Right Angle
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-1375-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
PwrBlade ® - 51915-189LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers