Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1820FPRSL

Description
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1820FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1820FPRSL-ND
Through Hole Resistors RWR81S1820FPRSL-ND
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 182 OHM 1W 1% WW AXIAL - RWR81S1820FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W 1% WW AXIAL
RWR81S1820FPRSL
RES 182 OHM 1W 1% WW AXIAL RWR81S1820FPRSL
RES 182ohm 1W 1% WW AXIAL

RES 182ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1820FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1820FPRSL
Wirewound Resistors 3110-RWR81S1820FPRSL
EGS-1-80 182 1% RWR81S1820FP RSL

EGS-1-80 182 1% RWR81S1820FP RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1820FPRSL-ND RWR81S1820FPRSL 3110-RWR81S1820FPRSL
Product Name Through Hole Resistors RES 182 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 182 ohms 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details