Vishay Intertechnology, Inc. Through Hole Resistors RWR81S18R2FSS73

Description
18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S18R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S18R2FSS73-ND
Through Hole Resistors RWR81S18R2FSS73-ND
18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S18R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S18R2FSS73
Wirewound Resistors 3110-RWR81S18R2FSS73
EGS-1-80 18.2 1% RWR81S18R2FS S73

EGS-1-80 18.2 1% RWR81S18R2FS S73

Supplier's Site Datasheet
RES 18.2 OHM 1W 1% WW AXIAL - RWR81S18R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1W 1% WW AXIAL
RWR81S18R2FSS73
RES 18.2 OHM 1W 1% WW AXIAL RWR81S18R2FSS73
RES 18.2ohm 1W 1% WW AXIAL

RES 18.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S18R2FSS73-ND 3110-RWR81S18R2FSS73 RWR81S18R2FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 18.2 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details