Vishay Intertechnology, Inc. RES 18 OHM 1W 0.1% WW AXIAL RWR81S18R0BRS73

Description
RES 18ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 18ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 1W 0.1% WW AXIAL - RWR81S18R0BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1W 0.1% WW AXIAL
RWR81S18R0BRS73
RES 18 OHM 1W 0.1% WW AXIAL RWR81S18R0BRS73
RES 18ohm 1W 0.1% WW AXIAL

RES 18ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S18R0BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S18R0BRS73
Wirewound Resistors 3110-RWR81S18R0BRS73
EGS-1-80 18 .1% RWR81S18R0BR S73

EGS-1-80 18 .1% RWR81S18R0BR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S18R0BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S18R0BRS73-ND
Through Hole Resistors RWR81S18R0BRS73-ND
18 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S18R0BRS73 3110-RWR81S18R0BRS73 RWR81S18R0BRS73-ND
Product Name RES 18 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers