Vishay Intertechnology, Inc. RES 17.8 OHM 1W 1% WW AXIAL RWR81S17R8FRBSL

Description
RES 17.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 17.8ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1W 1% WW AXIAL - RWR81S17R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1W 1% WW AXIAL
RWR81S17R8FRBSL
RES 17.8 OHM 1W 1% WW AXIAL RWR81S17R8FRBSL
RES 17.8ohm 1W 1% WW AXIAL

RES 17.8ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S17R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S17R8FRBSL-ND
Through Hole Resistors RWR81S17R8FRBSL-ND
17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S17R8FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S17R8FRBSL
Wirewound Resistors 3110-RWR81S17R8FRBSL
EGS-1-80 17.8 1% RWR81S17R8FR BSL

EGS-1-80 17.8 1% RWR81S17R8FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S17R8FRBSL RWR81S17R8FRBSL-ND 3110-RWR81S17R8FRBSL
Product Name RES 17.8 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details