Vishay Intertechnology, Inc. RES 18 OHM 1W 1% WW AXIAL RWR81S18R0FSRSL

Description
RES 18ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 1W 1% WW AXIAL - RWR81S18R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1W 1% WW AXIAL
RWR81S18R0FSRSL
RES 18 OHM 1W 1% WW AXIAL RWR81S18R0FSRSL
RES 18ohm 1W 1% WW AXIAL

RES 18ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S18R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S18R0FSRSL
Wirewound Resistors 3110-RWR81S18R0FSRSL
EGS-1-80 18 1% RWR81S18R0FS RSL

EGS-1-80 18 1% RWR81S18R0FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S18R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S18R0FSRSL-ND
Through Hole Resistors RWR81S18R0FSRSL-ND
18 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S18R0FSRSL 3110-RWR81S18R0FSRSL RWR81S18R0FSRSL-ND
Product Name RES 18 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details