Vishay Intertechnology, Inc. RES 182 OHM 1W 1% WW AXIAL RWR81S1820FSBSL

Description
RES 182ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1W 1% WW AXIAL - RWR81S1820FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W 1% WW AXIAL
RWR81S1820FSBSL
RES 182 OHM 1W 1% WW AXIAL RWR81S1820FSBSL
RES 182ohm 1W 1% WW AXIAL

RES 182ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1820FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1820FSBSL
Wirewound Resistors 3110-RWR81S1820FSBSL
EGS-1-80 182 1% RWR81S1820FS BSL

EGS-1-80 182 1% RWR81S1820FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1820FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1820FSBSL-ND
Through Hole Resistors RWR81S1820FSBSL-ND
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1820FSBSL 3110-RWR81S1820FSBSL RWR81S1820FSBSL-ND
Product Name RES 182 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details