Vishay Intertechnology, Inc. RES 1.15 OHM 1W 1% WW AXIAL RWR81S1R15FSS73

Description
RES 1.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15 OHM 1W 1% WW AXIAL - RWR81S1R15FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15 OHM 1W 1% WW AXIAL
RWR81S1R15FSS73
RES 1.15 OHM 1W 1% WW AXIAL RWR81S1R15FSS73
RES 1.15ohm 1W 1% WW AXIAL

RES 1.15ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R15FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R15FSS73-ND
Through Hole Resistors RWR81S1R15FSS73-ND
1.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R15FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R15FSS73
Wirewound Resistors 3110-RWR81S1R15FSS73
EGS-1-80 1.15 1% RWR81S1R15FS S73

EGS-1-80 1.15 1% RWR81S1R15FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R15FSS73 RWR81S1R15FSS73-ND 3110-RWR81S1R15FSS73
Product Name RES 1.15 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.15 ohms 1.15 ohms 1.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details