Vishay Intertechnology, Inc. Wirewound Resistors RWR81S18R4BRBSL

Description
EGS-1-80 18.4 .1% RWR81S18R4BR BSL
Request a Quote Datasheet
Description
EGS-1-80 18.4 .1% RWR81S18R4BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S18R4BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S18R4BRBSL
Wirewound Resistors 3110-RWR81S18R4BRBSL
EGS-1-80 18.4 .1% RWR81S18R4BR BSL

EGS-1-80 18.4 .1% RWR81S18R4BR BSL

Supplier's Site Datasheet
RES 18.4 OHM 1W 0.1% WW AXIAL - RWR81S18R4BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.4 OHM 1W 0.1% WW AXIAL
RWR81S18R4BRBSL
RES 18.4 OHM 1W 0.1% WW AXIAL RWR81S18R4BRBSL
RES 18.4ohm 1W 0.1% WW AXIAL

RES 18.4ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S18R4BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S18R4BRBSL-ND
Through Hole Resistors RWR81S18R4BRBSL-ND
18.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S18R4BRBSL RWR81S18R4BRBSL RWR81S18R4BRBSL-ND
Product Name Wirewound Resistors RES 18.4 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 18.4 ohms 18.4 ohms 18.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers