Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1740FSS73

Description
EGS-1-80 174 1% RWR81S1740FS S73
Request a Quote Datasheet
Description
EGS-1-80 174 1% RWR81S1740FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1740FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1740FSS73
Wirewound Resistors 3110-RWR81S1740FSS73
EGS-1-80 174 1% RWR81S1740FS S73

EGS-1-80 174 1% RWR81S1740FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1740FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1740FSS73-ND
Through Hole Resistors RWR81S1740FSS73-ND
174 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 174 OHM 1W 1% WW AXIAL - RWR81S1740FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1W 1% WW AXIAL
RWR81S1740FSS73
RES 174 OHM 1W 1% WW AXIAL RWR81S1740FSS73
RES 174ohm 1W 1% WW AXIAL

RES 174ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1740FSS73 RWR81S1740FSS73-ND RWR81S1740FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 174 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details