Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R00FSS70

Description
EGS-1-80 1 1% RWR81S1R00FS S70
Request a Quote Datasheet
Description
EGS-1-80 1 1% RWR81S1R00FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R00FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R00FSS70
Wirewound Resistors 3110-RWR81S1R00FSS70
EGS-1-80 1 1% RWR81S1R00FS S70

EGS-1-80 1 1% RWR81S1R00FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1R00FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R00FSS70-ND
Through Hole Resistors RWR81S1R00FSS70-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1 OHM 1W 1% WW AXIAL - RWR81S1R00FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 1% WW AXIAL
RWR81S1R00FSS70
RES 1 OHM 1W 1% WW AXIAL RWR81S1R00FSS70
RES 1ohm 1W 1% WW AXIAL

RES 1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1R00FSS70 RWR81S1R00FSS70-ND RWR81S1R00FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 1 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details