Vishay Intertechnology, Inc. RES 182 OHM 1W 1% WW AXIAL RWR81S1820FSB12

Description
RES 182ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1W 1% WW AXIAL - RWR81S1820FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1W 1% WW AXIAL
RWR81S1820FSB12
RES 182 OHM 1W 1% WW AXIAL RWR81S1820FSB12
RES 182ohm 1W 1% WW AXIAL

RES 182ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1820FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1820FSB12-ND
Through Hole Resistors RWR81S1820FSB12-ND
182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1820FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1820FSB12
Wirewound Resistors 3110-RWR81S1820FSB12
EGS-1-80 182 1% RWR81S1820FS B12

EGS-1-80 182 1% RWR81S1820FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1820FSB12 RWR81S1820FSB12-ND 3110-RWR81S1820FSB12
Product Name RES 182 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers