Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1R13FSS70

Description
1.13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1R13FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R13FSS70-ND
Through Hole Resistors RWR81S1R13FSS70-ND
1.13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.13 OHM 1W 1% WW AXIAL - RWR81S1R13FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13 OHM 1W 1% WW AXIAL
RWR81S1R13FSS70
RES 1.13 OHM 1W 1% WW AXIAL RWR81S1R13FSS70
RES 1.13ohm 1W 1% WW AXIAL

RES 1.13ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1R13FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R13FSS70
Wirewound Resistors 3110-RWR81S1R13FSS70
EGS-1-80 1.13 1% RWR81S1R13FS S70

EGS-1-80 1.13 1% RWR81S1R13FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R13FSS70-ND RWR81S1R13FSS70 3110-RWR81S1R13FSS70
Product Name Through Hole Resistors RES 1.13 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.13 ohms 1.13 ohms 1.13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details