Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1R00FMS73

Description
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1R00FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R00FMS73-ND
Through Hole Resistors RWR81S1R00FMS73-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1R00FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R00FMS73
Wirewound Resistors 3110-RWR81S1R00FMS73
EGS-1-80 1 1% RWR81S1R00FM S73

EGS-1-80 1 1% RWR81S1R00FM S73

Supplier's Site Datasheet
RES 1 OHM 1W 1% WW AXIAL - RWR81S1R00FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1W 1% WW AXIAL
RWR81S1R00FMS73
RES 1 OHM 1W 1% WW AXIAL RWR81S1R00FMS73
RES 1ohm 1W 1% WW AXIAL

RES 1ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1R00FMS73-ND 3110-RWR81S1R00FMS73 RWR81S1R00FMS73
Product Name Through Hole Resistors Wirewound Resistors RES 1 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers