Vishay Intertechnology, Inc. Through Hole Resistors RWR81S17R0DSB12

Description
17 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
17 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S17R0DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S17R0DSB12-ND
Through Hole Resistors RWR81S17R0DSB12-ND
17 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 17 OHM 1W 0.5% WW AXIAL - RWR81S17R0DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17 OHM 1W 0.5% WW AXIAL
RWR81S17R0DSB12
RES 17 OHM 1W 0.5% WW AXIAL RWR81S17R0DSB12
RES 17ohm 1W 0.5% WW AXIAL

RES 17ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S17R0DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S17R0DSB12
Wirewound Resistors 3110-RWR81S17R0DSB12
EGS-1-80 17 .5% RWR81S17R0DS B12

EGS-1-80 17 .5% RWR81S17R0DS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S17R0DSB12-ND RWR81S17R0DSB12 3110-RWR81S17R0DSB12
Product Name Through Hole Resistors RES 17 OHM 1W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 17 ohms 17 ohms 17 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details