Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1R27FRS70

Description
1.27 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.27 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1R27FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R27FRS70-ND
Through Hole Resistors RWR81S1R27FRS70-ND
1.27 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.27 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.27 OHM 1W 1% WW AXIAL - RWR81S1R27FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 1W 1% WW AXIAL
RWR81S1R27FRS70
RES 1.27 OHM 1W 1% WW AXIAL RWR81S1R27FRS70
RES 1.27ohm 1W 1% WW AXIAL

RES 1.27ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1R27FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R27FRS70
Wirewound Resistors 3110-RWR81S1R27FRS70
EGS-1-80 1.27 1% RWR81S1R27FR S70

EGS-1-80 1.27 1% RWR81S1R27FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R27FRS70-ND RWR81S1R27FRS70 3110-RWR81S1R27FRS70
Product Name Through Hole Resistors RES 1.27 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.27 ohms 1.27 ohms 1.27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details