Vishay Intertechnology, Inc. Through Hole Resistors RWR81S18R0FSBSL

Description
18 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
18 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S18R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S18R0FSBSL-ND
Through Hole Resistors RWR81S18R0FSBSL-ND
18 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

18 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S18R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S18R0FSBSL
Wirewound Resistors 3110-RWR81S18R0FSBSL
EGS-1-80 18 1% RWR81S18R0FS BSL

EGS-1-80 18 1% RWR81S18R0FS BSL

Supplier's Site Datasheet
RES 18 OHM 1W 1% WW AXIAL - RWR81S18R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1W 1% WW AXIAL
RWR81S18R0FSBSL
RES 18 OHM 1W 1% WW AXIAL RWR81S18R0FSBSL
RES 18ohm 1W 1% WW AXIAL

RES 18ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S18R0FSBSL-ND 3110-RWR81S18R0FSBSL RWR81S18R0FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 18 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details