Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1780BSS73

Description
178 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
178 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1780BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1780BSS73-ND
Through Hole Resistors RWR81S1780BSS73-ND
178 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 178 OHM 1W 0.1% WW AXIAL - RWR81S1780BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1W 0.1% WW AXIAL
RWR81S1780BSS73
RES 178 OHM 1W 0.1% WW AXIAL RWR81S1780BSS73
RES 178ohm 1W 0.1% WW AXIAL

RES 178ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1780BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1780BSS73
Wirewound Resistors 3110-RWR81S1780BSS73
EGS-1-80 178 .1% RWR81S1780BS S73

EGS-1-80 178 .1% RWR81S1780BS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1780BSS73-ND RWR81S1780BSS73 3110-RWR81S1780BSS73
Product Name Through Hole Resistors RES 178 OHM 1W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 178 ohms 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers