Vishay Intertechnology, Inc. RES 196 OHM 1W 1% WW AXIAL RWR81S1960FMS73

Description
RES 196ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1W 1% WW AXIAL - RWR81S1960FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1W 1% WW AXIAL
RWR81S1960FMS73
RES 196 OHM 1W 1% WW AXIAL RWR81S1960FMS73
RES 196ohm 1W 1% WW AXIAL

RES 196ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1960FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1960FMS73
Wirewound Resistors 3110-RWR81S1960FMS73
EGS-1-80 196 1% RWR81S1960FM S73

EGS-1-80 196 1% RWR81S1960FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1960FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1960FMS73-ND
Through Hole Resistors RWR81S1960FMS73-ND
196 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1960FMS73 3110-RWR81S1960FMS73 RWR81S1960FMS73-ND
Product Name RES 196 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers