Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1R40FRB12

Description
1.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1R40FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R40FRB12-ND
Through Hole Resistors RWR81S1R40FRB12-ND
1.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.4 OHM 1W 1% WW AXIAL - RWR81S1R40FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 1W 1% WW AXIAL
RWR81S1R40FRB12
RES 1.4 OHM 1W 1% WW AXIAL RWR81S1R40FRB12
RES 1.4ohm 1W 1% WW AXIAL

RES 1.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1R40FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R40FRB12
Wirewound Resistors 3110-RWR81S1R40FRB12
EGS-1-80 1.4 1% RWR81S1R40FR B12

EGS-1-80 1.4 1% RWR81S1R40FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1R40FRB12-ND RWR81S1R40FRB12 3110-RWR81S1R40FRB12
Product Name Through Hole Resistors RES 1.4 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.4 ohms 1.4 ohms 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details