Vishay Intertechnology, Inc. Through Hole Resistors RWR81S19R6FRS70

Description
19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S19R6FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S19R6FRS70-ND
Through Hole Resistors RWR81S19R6FRS70-ND
19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

19.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S19R6FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S19R6FRS70
Wirewound Resistors 3110-RWR81S19R6FRS70
EGS-1-80 19.6 1% RWR81S19R6FR S70

EGS-1-80 19.6 1% RWR81S19R6FR S70

Supplier's Site Datasheet
RES 19.6 OHM 1W 1% WW AXIAL - RWR81S19R6FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1W 1% WW AXIAL
RWR81S19R6FRS70
RES 19.6 OHM 1W 1% WW AXIAL RWR81S19R6FRS70
RES 19.6ohm 1W 1% WW AXIAL

RES 19.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S19R6FRS70-ND 3110-RWR81S19R6FRS70 RWR81S19R6FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 19.6 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details