Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R33FSRSL

Description
EGS-1-80 1.33 1% RWR81S1R33FS RSL
Request a Quote Datasheet
Description
EGS-1-80 1.33 1% RWR81S1R33FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R33FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R33FSRSL
Wirewound Resistors 3110-RWR81S1R33FSRSL
EGS-1-80 1.33 1% RWR81S1R33FS RSL

EGS-1-80 1.33 1% RWR81S1R33FS RSL

Supplier's Site Datasheet
RES 1.33 OHM 1W 1% WW AXIAL - RWR81S1R33FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33 OHM 1W 1% WW AXIAL
RWR81S1R33FSRSL
RES 1.33 OHM 1W 1% WW AXIAL RWR81S1R33FSRSL
RES 1.33ohm 1W 1% WW AXIAL

RES 1.33ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1R33FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1R33FSRSL-ND
Through Hole Resistors RWR81S1R33FSRSL-ND
1.33 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1R33FSRSL RWR81S1R33FSRSL RWR81S1R33FSRSL-ND
Product Name Wirewound Resistors RES 1.33 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1.33 ohms 1.33 ohms 1.33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers