Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1870FSBSL

Description
EGS-1-80 187 1% RWR81S1870FS BSL
Request a Quote Datasheet
Description
EGS-1-80 187 1% RWR81S1870FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1870FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1870FSBSL
Wirewound Resistors 3110-RWR81S1870FSBSL
EGS-1-80 187 1% RWR81S1870FS BSL

EGS-1-80 187 1% RWR81S1870FS BSL

Supplier's Site Datasheet
RES 187 OHM 1W 1% WW AXIAL - RWR81S1870FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1W 1% WW AXIAL
RWR81S1870FSBSL
RES 187 OHM 1W 1% WW AXIAL RWR81S1870FSBSL
RES 187ohm 1W 1% WW AXIAL

RES 187ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1870FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1870FSBSL-ND
Through Hole Resistors RWR81S1870FSBSL-ND
187 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1870FSBSL RWR81S1870FSBSL RWR81S1870FSBSL-ND
Product Name Wirewound Resistors RES 187 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 187 ohms 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers