Vishay Intertechnology, Inc. Through Hole Resistors RWR81S17R8FRS70

Description
17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S17R8FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S17R8FRS70-ND
Through Hole Resistors RWR81S17R8FRS70-ND
17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

17.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S17R8FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S17R8FRS70
Wirewound Resistors 3110-RWR81S17R8FRS70
EGS-1-80 17.8 1% RWR81S17R8FR S70

EGS-1-80 17.8 1% RWR81S17R8FR S70

Supplier's Site Datasheet
RES 17.8 OHM 1W 1% WW AXIAL - RWR81S17R8FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1W 1% WW AXIAL
RWR81S17R8FRS70
RES 17.8 OHM 1W 1% WW AXIAL RWR81S17R8FRS70
RES 17.8ohm 1W 1% WW AXIAL

RES 17.8ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S17R8FRS70-ND 3110-RWR81S17R8FRS70 RWR81S17R8FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 17.8 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details